EN
  • EN
  • DE

THJE336M035RJNV

Part No THJE336M035RJNV
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description Cap Tant Solid 33uF 35V E CASE 20% 2917 SMD 0.5 Ohm 175°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099267-THJE336M035RJNV
Categories Tantalum Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THJE336M035RJNV CAD Model

Description

The THJE336M035RJNV is a solid tantalum capacitor from AVX Corporation's THJ series. These capacitors utilize a conductive polymer cathode, offering low ESR (Equivalent Series Resistance) and high volumetric efficiency, making them suitable for a variety of demanding applications.

Applications

  • Power Supplies: Used for filtering and decoupling in power supply circuits.
  • DC-DC Converters: Provides stable performance in DC-DC converter applications.
  • Portable Devices: Employed in smartphones, tablets, and other portable devices where space is limited.
  • Industrial Control Systems: Used in industrial automation and control equipment.
  • Medical Electronics: Suitable for medical devices requiring high reliability.

Features

  • Solid Tantalum Construction: Utilizes tantalum as the dielectric material for high stability and reliability.
  • Conductive Polymer Cathode: Features a conductive polymer cathode for low ESR and improved performance.
  • Surface Mount Device (SMD): Designed for surface mount assembly, enabling efficient manufacturing.
  • High Volumetric Efficiency: Offers high capacitance values in a small package size.
  • Low ESR: Provides low equivalent series resistance for reduced power loss and improved circuit efficiency.

Benefits

  • Stable Performance: Offers stable capacitance and ESR characteristics over a wide temperature range.
  • High Reliability: Ensures reliable operation in harsh environments.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Improved Circuit Efficiency: Low ESR minimizes power loss and improves overall circuit efficiency.
  • Extended Lifespan: Provides a long operational lifespan.

Additional Details

The THJE336M035RJNV features a capacitance of 33μF (microfarads) with a voltage rating of 35V (volts). Its operating temperature range typically spans from -55°C to +125°C. The part is RoHS compliant, meaning it adheres to environmental regulations restricting the use of hazardous substances. For precise specifications, including dimensions, ESR values at various frequencies, and ripple current ratings, consult the official AVX datasheet. These capacitors excel in applications where stable performance, low losses, and small size are critical design considerations.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess