EN
  • EN
  • DE

TAJR106K004RNJ

Part No TAJR106K004RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196257-TAJR106K004RNJ
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJR106K004RNJ CAD Model

Description

The TAJR106K004RNJ is a solid tantalum chip capacitor from AVX Corporation. It is part of the TAJ series and designed for surface mount technology (SMT) assembly on printed circuit boards (PCBs). This capacitor features a capacitance of 10µF and a voltage rating of 4V, making it suitable for a variety of low-voltage applications requiring stable and reliable capacitance.

Applications:

  • Power supply decoupling: Used to reduce noise and voltage fluctuations on power supply lines, particularly in low-voltage circuits.
  • Bypass capacitor for ICs: Provides a local charge reservoir for integrated circuits, improving performance and reducing noise.
  • Filtering applications: Used to filter unwanted frequencies or noise in electronic circuits.
  • Low-voltage DC-DC converters: Used in DC-DC converters to filter input and output voltages.
  • Portable electronics: Commonly used in smartphones, tablets, and other portable devices.

Features:

  • Capacitance: 10µF.
  • Voltage Rating: 4V.
  • Surface Mount Design: Enables automated assembly on PCBs.
  • Solid Tantalum Construction: Offers inherent stability and reliability.
  • "R" Case Size: Compact size allows for high component density on PCBs.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits:

  • Stable Performance: Provides stable capacitance over temperature and voltage variations.
  • Long Lifespan: Solid tantalum construction ensures long-term reliability.
  • Reduced Noise: Effective decoupling and filtering reduce noise and improve circuit performance.
  • Space-Saving Design: Small size allows for high component density on circuit boards.
  • Easy Assembly: Surface mount design simplifies the assembly process.

Additional Details:

The TAJR106K004RNJ has a capacitance tolerance of ±10%. The capacitor operates within a specific temperature range and is supplied in tape and reel packaging for automated assembly. The tantalum capacitor comprises a tantalum pentoxide dielectric layer, offering high capacitance in a compact volume. This component is widely utilized in various electronic devices where space is limited and high reliability is crucial. The epoxy molded body provides protection against environmental factors. It is often used in applications requiring low Equivalent Series Resistance (ESR) for efficient performance.

You May Also Be Interested in

Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2888 $57.7600
490+ $0.2370 $116.1300
755+ $0.2296 $173.3480
1,040+ $0.2222 $231.0880
1,345+ $0.2148 $288.9060
1,800+ $0.1926 $346.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,100 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess