The TAJE337K016RNJ is a surface mount solid tantalum capacitor manufactured by AVX Corporation. It belongs to the TAJ series, widely used for its reliability and stable performance in diverse electronic applications.
Applications:
- Power supply decoupling
- Noise filtering in signal circuits
- Bulk capacitance in DC-DC converters
- General industrial and commercial electronic equipment
- Mobile phones and telecommunication systems
Features:
- Surface Mount Device (SMD) for easy assembly
- Solid Tantalum construction for reliable operation
- Molded case for enhanced durability
- RoHS compliant, environmentally friendly
- High volumetric efficiency for compact designs
- Stable electrical characteristics over a wide temperature range
Benefits:
- Ensures reliable performance in demanding applications.
- Reduces board space, allowing for more compact designs.
- Environmentally responsible choice due to RoHS compliance.
- Offers long operational life, enhancing product reliability.
- Effectively reduces noise and voltage ripple in power circuits.
- Improves signal quality in sensitive electronic circuits.
Specifications:
The TAJE337K016RNJ has a capacitance of 330µF with a tolerance of ±10%. Its rated voltage is 16V DC. The operating temperature range extends from -55°C to +125°C. The capacitor is packaged in an E case size. It offers low ESR (Equivalent Series Resistance), enhancing its performance in decoupling and filtering applications. The termination finish is matte tin. Detailed datasheets provide comprehensive information on ESR, ripple current ratings, and impedance characteristics across various frequencies. The component is designed for automated reflow soldering processes.