The TAJE107M035RNJ is a surface mount solid tantalum capacitor from AVX Corporation, part of the TAJ series. These capacitors are designed for general purpose applications, offering a balance of performance and reliability.
Applications:
- Power supply decoupling
- Filtering in signal circuits
- Bulk capacitance in DC-DC converters
- General industrial and commercial electronics
- Mobile devices and telecommunications equipment
Features:
- Surface Mount Device (SMD)
- Solid Tantalum construction
- Molded Case
- RoHS compliant
- High volumetric efficiency
- Stable electrical parameters
Benefits:
- Reliable performance in demanding applications.
- Space-saving design due to SMD construction.
- Environmentally friendly due to RoHS compliance.
- Long operational life due to solid tantalum construction.
- Reduces noise and ripple in power supplies.
- Improves signal integrity in signal circuits.
Specifications:
The TAJE107M035RNJ has a capacitance of 100µF with a tolerance of ±20%. It has a rated voltage of 35V DC. The operating temperature range is typically from -55°C to +125°C. The case size is an E case. It exhibits low ESR (Equivalent Series Resistance), contributing to its effectiveness in decoupling and filtering applications. Termination finish is matte tin. Detailed datasheets provide comprehensive information on ESR, ripple current ratings, and impedance characteristics at various frequencies. These devices are well suited to automated assembly techniques.