The TAJD476K035RNJ is a surface-mount solid tantalum capacitor from AVX Corporation's TAJ series. These capacitors are designed for general-purpose applications, offering a stable and reliable performance in various electronic circuits.
Applications:
- Decoupling in power supplies
- Filtering in signal circuits
- Bulk capacitance in DC-DC converters
- General purpose applications in industrial and commercial electronics
- Mobile devices and telecommunications equipment
Features:
- Surface Mount Device (SMD)
- Solid Tantalum construction
- Molded Case
- RoHS compliant
- High volumetric efficiency
- Stable electrical parameters
Benefits:
- Provides reliable performance in demanding applications.
- Space-saving design due to SMD construction.
- Environmentally friendly due to RoHS compliance.
- Long operational life due to solid tantalum construction.
- Reduces noise and ripple in power supplies.
- Improves signal integrity in signal circuits.
Specifications:
The TAJD476K035RNJ features a capacitance of 47µF with a tolerance of ±10%. It has a rated voltage of 35V DC. The operating temperature range is typically from -55°C to +125°C. The case size is a D case. It exhibits low ESR (Equivalent Series Resistance), contributing to its effectiveness in decoupling and filtering applications. Termination finish is matte tin. Detailed datasheets provide comprehensive information on ESR, ripple current ratings, and impedance characteristics at various frequencies.