EN
  • EN
  • DE

ADSP-2185MBST-266

Part No ADSP-2185MBST-266
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CONTROLLER 16BIT 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series ADSP-21xx
Package Bag
Product Status Obsolete
Type Fixed Point
Interface Host Interface, Serial Port
Clock Rate 66MHz
Non-Volatile Memory External
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 2.50V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ADSP-2185M
Standard Package 90 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 559533-ADSP-2185MBST-266
Ultra Librarian 3D Model Ultra Librarian ADSP-2185MBST-266 CAD Model

Description

ADSP-2185MBST-266: High-Performance Digital Signal Processor

The ADSP-2185MBST-266 is a state-of-the-art digital signal processor (DSP) from the renowned manufacturer, Analog Devices Inc. This particular model is part of the ADSP-218x family, which is known for its high performance and flexibility, making it an ideal choice for a wide range of signal processing applications.

At the heart of the ADSP-2185MBST-266 lies a 16-bit fixed-point DSP core, capable of operating at a clock speed of up to 266 MHz. This allows the processor to execute up to 266 million instructions per second (MIPS), ensuring swift and efficient processing of complex algorithms and high-speed data streams.

The DSP is equipped with 80 KB of on-chip memory, which is partitioned into 16 KB of program RAM and 64 KB of data RAM. This generous memory allocation allows developers to store larger programs and data sets directly on the chip, reducing the need for external memory components and enabling faster access times.

The ADSP-2185MBST-266 also features a host of peripherals and interfaces that enhance its connectivity and ease of integration into various systems. These include a serial port interface, a parallel peripheral interface, and a host of input/output channels. Such versatility makes it suitable for applications ranging from telecommunications and audio processing to industrial control and automotive systems.

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADSP-2185MBST-266 is no exception. It is designed to meet the stringent requirements of the industrial temperature range, ensuring stable operation under varying environmental conditions.

In summary, the ADSP-2185MBST-266 from Analog Devices Inc. is a powerful digital signal processor that combines high-speed performance, ample on-chip memory, and a rich set of peripherals. It is an excellent choice for engineers and developers seeking a robust and versatile DSP solution for their high-demand processing tasks.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $31.3928

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess