EN
  • EN
  • DE

TAJD475K035R0700

Part No TAJD475K035R0700
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196234-TAJD475K035R0700
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Consumer Electronics, Portable Devices
Ultra Librarian 3D Model Ultra Librarian TAJD475K035R0700 CAD Model

Description

The TAJD475K035R0700 is a solid tantalum capacitor manufactured by AVX Corporation. It's part of the TAJ series of surface-mount capacitors, known for their reliability and performance in various electronic applications. This specific capacitor features a capacitance of 4.7µF (microfarads) and a voltage rating of 35V (volts). The 'K' indicates a capacitance tolerance of ±10%.

Applications

  • Decoupling: Provides stable voltage and reduces noise in electronic circuits.
  • Power Supply Filtering: Smoothes out voltage fluctuations in power supplies.
  • DC-DC Converters: Supports efficient operation in DC-DC conversion circuits.
  • Automotive Electronics: Used in various automotive systems requiring reliable performance.
  • Industrial Control Equipment: Contributes to stable operation in industrial electronics applications.

Features

  • Solid Tantalum Construction: Offers inherent reliability and stability.
  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves high-frequency performance.
  • Stable Electrical Characteristics: Provides consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Circuit Performance: Effective decoupling and filtering improve circuit stability and reduce noise.
  • Increased Reliability: Solid tantalum construction ensures long-term operational stability.
  • Simplified Assembly: Surface mount design simplifies automated assembly processes.
  • Reduced Power Consumption: Low ESR minimizes power losses and improves energy efficiency.
  • Compact Design: Enables space-saving design in electronic circuits.

Specifications

The TAJD475K035R0700 is typically found in a standard EIA 'D' case size. It operates within a temperature range of -55°C to +125°C. The termination finish is usually tin. For detailed specifications, including ESR values, ripple current ratings, and other performance parameters, refer to the manufacturer's datasheet. The '0700' likely refers to specific packaging or manufacturing details.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Lowest to $24.0101
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess