The TAJC226K035RNJ is a solid tantalum capacitor from AVX Corporation's TAJ series. It is a surface-mount device (SMD) designed for general-purpose applications where stable capacitance and reliable performance are critical. The molded case provides dimensional accuracy for automated assembly and protects the internal components.
Applications
- Power supply decoupling
- Filtering in electronic circuits
- DC-DC converters
- Portable electronic devices
- Industrial control systems
Features
- Surface mount design (SMD)
- Molded case construction
- Stable electrical characteristics
- High volumetric efficiency
- RoHS compliant
Benefits
- Reduces board space
- Facilitates automated assembly
- Ensures reliable operation
- Provides consistent performance
- Environmentally friendly
Specifications
The TAJC226K035RNJ has a capacitance of 22µF with a tolerance of ±10%. Its voltage rating is 35VDC. The operating temperature range is typically -55°C to +125°C. The case size is C case. The ESR (Equivalent Series Resistance) is an important parameter for high-frequency applications and is specified in the datasheet. The termination finish is typically matte tin. Proper soldering techniques, including reflow soldering, are essential for reliable connection.
Always refer to the official AVX datasheet for detailed specifications, including ESR values at different frequencies, ripple current ratings, and recommended soldering profiles. This ensures proper application and optimal performance.