EN
  • EN
  • DE

TAJ335M050RNJ

Part No TAJ335M050RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196182-TAJ335M050RNJ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAJ335M050RNJ CAD Model

Description

The TAJ335M050RNJ is a surface-mount tantalum capacitor manufactured by AVX Corporation. This capacitor is part of the TAJ series, which is well-regarded for its reliability, compact size, and suitability for a variety of applications in electronic circuits. It excels in roles that require stable capacitance over a range of temperatures and frequencies.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass applications in signal processing circuits
  • DC blocking
  • Timing circuits

Features

  • Surface Mount Device (SMD): Allows for efficient and automated board assembly.
  • Compact Size: Conserves valuable board space in high-density designs.
  • Stable Capacitance: Maintains capacitance within specified tolerances over temperature variations.
  • Low Equivalent Series Resistance (ESR): Minimizes power losses and improves ripple current handling.
  • High Reliability: Tantalum construction ensures long-term performance.

Benefits

  • Space Saving: Small form factor enables miniaturization of electronic devices.
  • Improved Circuit Performance: Low ESR enhances filtering and decoupling effectiveness.
  • Long-Term Stability: Tantalum material provides a stable capacitance value over time.
  • Automated Assembly: Surface-mount design simplifies manufacturing processes.
  • Reduced Noise: Effective decoupling minimizes noise and interference in sensitive circuits.

Additional Details

The TAJ335M050RNJ features a capacitance of 3.3µF and a voltage rating of 50V. It has a capacitance tolerance of ±20%. The operating temperature range typically spans from -55°C to +125°C. The capacitor's low ESR contributes to its suitability for applications requiring effective filtering and decoupling at higher frequencies. Refer to the AVX datasheet for detailed specifications, including ESR values at various frequencies, ripple current ratings, and precise physical dimensions to ensure accurate implementation in your circuit design.

You May Also Be Interested in

AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess