EN
  • EN
  • DE

SQCB2M221JATWE

Part No SQCB2M221JATWE
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Ceramic Capacitors
Win Source Part Number 192731-SQCB2M221JATWE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SQCB2M221JATWE CAD Model

Description

The SQCB2M221JATWE is a high-quality, multilayer ceramic capacitor (MLCC) from AVX Corporation, a leading global manufacturer of advanced electronic components. This capacitor is specifically designed for applications requiring reliable performance and a stable capacitance value over a wide range of temperatures and frequencies.

Applications

  • Bypass and decoupling circuits: Used to filter noise and stabilize voltage in electronic circuits.
  • High-frequency applications: Suitable for use in RF circuits, wireless communication systems, and other high-frequency applications.
  • Timing circuits: Can be used in timing circuits for accurate and stable timing.
  • Filtering circuits: Used to filter unwanted frequencies in signal processing applications.
  • Power supply circuits: Provides stable and reliable power delivery to sensitive electronic components.

Features

  • Multilayer Ceramic Construction: Provides high capacitance and low ESR (Equivalent Series Resistance).
  • Small Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Reliability: Manufactured with high-quality materials and processes to ensure long-term reliability.
  • Wide Temperature Range: Operates reliably over a wide temperature range, typically from -55°C to +125°C.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.
  • High Q Factor: Offers a high Q factor, resulting in low losses and high efficiency.

Benefits

  • Improved Circuit Performance: Provides stable capacitance and low ESR, resulting in improved circuit performance and reliability.
  • Reduced Noise: Effectively filters noise and stabilizes voltage, resulting in cleaner signals and reduced interference.
  • Increased Design Flexibility: Compact size allows for high-density mounting and increased design flexibility.
  • Long-Term Reliability: High-quality materials and processes ensure long-term reliability and reduced maintenance costs.
  • Environmentally Friendly: RoHS compliance ensures that the capacitor is environmentally friendly and complies with regulatory requirements.
  • Efficient Energy Transfer: High Q factor minimizes energy losses and improves overall circuit efficiency.

Additional Details

The SQCB2M221JATWE typically has a capacitance value around 220pF with a tolerance of ±5%. Its voltage rating is commonly around 200V. The specific dimensions and other electrical characteristics can vary slightly depending on the specific manufacturing batch and datasheet. It is crucial to consult the official AVX datasheet for precise specifications before incorporating this capacitor into a design. These capacitors are commonly available in surface-mount packages, making them easy to integrate into automated assembly processes.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess