EN
  • EN
  • DE

RNA4A8E103JT

Part No RNA4A8E103JT
Manufacturer AVX Corporation
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 10K OHM 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Bussed
Resistance (Ohms) 10k
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 210841-RNA4A8E103JT
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian RNA4A8E103JT CAD Model

Description

AVX Corporation's 210841-RNA4A8E103JT resistor is a bussed circuit type component with a tolerance of ±5% and a resistance of 10k Ohms.

  • Tolerance: ±5%
  • Resistance: 10k Ohms
  • Resistors: 8 resistors
  • Pins: 10 pins
  • Power: 62.5mW per element
  • Mounting: SMD (SMT)
  • Height: 0.028" (0.70mm)
  • Category: resistor
  • Status: obsolete (EOL)
  • Application: industrial applications
  • Operating Temperature Range: -55°C to 125°C

You May Also Be Interested in

Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 47K OHM 9SIP
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess