EN
  • EN
  • DE

RNA4A8E102JT

Part No RNA4A8E102JT
Manufacturer AVX Corporation
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 1K OHM 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Bussed
Resistance (Ohms) 1k
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 210840-RNA4A8E102JT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RNA4A8E102JT CAD Model

Description

The RNA4A8E102JT is a resistor product manufactured by AVX Corporation.

  • Circuit Type: bussed circuit type
  • Resistors: 8 resistors
  • Pins: 10 pins
  • Resistance: 1k ohms
  • Tolerance: +/-5%
  • Power per Element: 62.5mW
  • Operating Temperature: -55 to 125 degrees Celsius
  • Status: obsolete (EOL)
  • Win Source Part Number: 210840-RNA4A8E102JT

You May Also Be Interested in

Vishay
RES ARRAY 8 RES 200 OHM 16DIP
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2007 $58.2030
705+ $0.1647 $116.1135
1,090+ $0.1595 $173.8550
1,500+ $0.1545 $231.7500
1,935+ $0.1492 $288.7020
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,474 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess