EN
  • EN
  • DE

NOJB107M004RWJ

Part No NOJB107M004RWJ
Manufacturer AVX Corporation
Catalog Niobium Oxide Capacitors
Description Cap Niobium 100uF 4V 20% (3.5 X 2.8 X 1.9mm) SMD 1.4 Ohm 105°C Automotive T/R / CAP NIOB OXIDE 100UF 20% 4V 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 100μF
Tolerance ±20%
Voltage Rating 4V
ESR 1.4 Ohm
Current - Leakage 8μA
Dissipation Factor 16%
Mounting SMD (SMT)
Manufacturer Size Code B
Height - Seated (Max) 0.083" (2.10mm)
Temperature Range - Operating -55°C to 105°C
Case / Package 1210 (3528 Metric)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Win Source Part Number 1083247-NOJB107M004RWJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NOJ
Introduction Date December 31, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NOJB107M004RWJ CAD Model

Description

This is a ceramic capacitor from AVX Corporation with a capacitance of 100μF and a voltage rating of 4V.

  • Capacitance: 100μF
  • Voltage Rating: 4V
  • Tolerance: ±20%
  • ESR: 1.4 Ohm
  • Mounting: SMD (SMT)
  • Category: Capacitors
  • Status: Active
  • Temperature Range: -55°C to 105°C
  • Height (Seated): 0.083 inches (2.10mm)
  • Dimension: 0.138 inches L x 0.110 inches W (3.50mm x 2.80mm)
  • Packaging: Reel
  • Popularity: High

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXIDE 220UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 150UF 20% 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 47UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 220UF 20% 6.3V 2917 / 220 μF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 400 mOhms
Lowest to $0.9436
AVX Corp/Kyocera Corp
CAP NIOB OXID 10UF 20% 6.3V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 2.5V 1210 / 100 μF Niobium Oxide Capacitor 2.5 V 1411 (3528 Metric), 1210 1.4 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5687 $51.1830
215+ $0.4666 $100.3190
335+ $0.4520 $151.4200
460+ $0.4374 $201.2040
595+ $0.4229 $251.6255
795+ $0.3791 $301.3845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,161 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess