EN
  • EN
  • DE

NOJB106M010RWJ

Part No NOJB106M010RWJ
Manufacturer AVX Corporation
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXIDE 10UF 20% 10V 1210 / Cap Niobium 10uF 10V 20% (3.5 X 2.8 X 1.9mm) SMD 1 Ohm 105°C Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series OxiCap NOJ
Packaging Reel package
Capacitance 10μF
Tolerance ±20%
Voltage Rating DC 10V
ESR (Equivalent Series Resistance) 2.2 Ohm
Current - Leakage 2μA
Dissipation Factor 6%
Mounting SMD
Package 1411 (3528 Metric)
Manufacturer Size Code B
Height - Seated (Maximum) 0.083" (2.10mm)
Operating Temperature Range -55°C ~ 105°C
Manufacturer Package 1210 (3528 Metric)
Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Win Source Part Number 790759-NOJB106M010RWJ
Popularity Medium
Supply and Demand Status Limited
Family Name NOJ
Introduction Date December 31, 2000
ECCN EAR99
Country of Origin Czech Republic
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NOJB106M010RWJ CAD Model

Description

The AVX Corporation OxiCap NOJ 790759-NOJB106M010RWJ is a surface mount capacitor.

  • Capacitance: 10μF
  • Tolerance: ±20%
  • ESR: 2.2 Ohm
  • Dissipation Factor: 6%
  • Voltage Rating: 10V DC
  • Temperature Range: -55°C to 105°C
  • Package: 1411 (3528 Metric)
  • Height: 2.10mm
  • Width: 3.50mm
  • Supply and Demand Status: Limited

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXI 150UF 20% 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 15UF 20% 6.3V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 470UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Lowest to $0.2228
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 47UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Lowest to $0.2256
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 6.3V 1210 / 100 µF Niobium Oxide Capacitor 6.3 V 1411 (3528 Metric), 1210 1.7 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 1210
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2280 $58.1400
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1755 $231.6600
1,705+ $0.1696 $289.1680
2,280+ $0.1520 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess