EN
  • EN
  • DE

NOJA226M004RWJ

Part No NOJA226M004RWJ
Manufacturer AVX Corporation
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXIDE 22UF 20% 4V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±20%
Voltage Rating 4V
ESR 1.9 Ohm
Current - Leakage 1.8μA
Dissipation Factor 6%
Mounting SMD (SMT)
Manufacturer Size Code A
Height - Seated (Max) 0.071" (1.80mm)
Temperature Range - Operating -55°C to 105°C
Case / Package 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Win Source Part Number 102713-NOJA226M004RWJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NOJA226M004RWJ CAD Model

Description

The AVX Corporation capacitors are designed to have a capacitance of 22μF and a tolerance of ±20%.

  • Voltage Rating: 4V
  • Height: 0.071 inches (maximum)
  • Category: capacitors
  • Supply and demand: balanced

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 220UF 20% 6.3V 2917 / 220 μF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 400 mOhms
Lowest to $0.9436
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 33UF 20% 10V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 33UF 20% 6.3V 2312 / 33 µF Niobium Oxide Capacitor 6.3 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.4669
AVX Corp/Kyocera Corp
CAP NIOB OXID 47UF 20% 6.3V 1210
Lowest to $0.2228
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Lowest to $0.2256
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 22UF 20% 10V 2312 / 22 µF Niobium Oxide Capacitor 10 V 2312 (6032 Metric) 500 mOhms
Lowest to $0.7313
AVX Corp/Kyocera Corp
CAP NIOB OXID 68UF 20% 6.3V 2312
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2985 $58.2075
475+ $0.2450 $116.3750
735+ $0.2372 $174.3420
1,010+ $0.2296 $231.8960
1,305+ $0.2220 $289.7100
1,745+ $0.1990 $347.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,816 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess