EN
  • EN
  • DE
  • IT

N0JA685M006RWJ

Part No N0JA685M006RWJ
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0651+Rohs
Reference case SMD
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 755282-N0JA685M006RWJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N0JA685M006RWJ CAD Model

Description

The N0JA685M006RWJ is a tantalum capacitor manufactured by AVX Corporation. These capacitors are widely used in various electronic circuits for filtering, bypassing, and energy storage. Tantalum capacitors are known for their stability, high capacitance values for their size, and reliable performance across a broad range of temperatures and frequencies. They are particularly favored in applications where space is a constraint and high performance is required.

Applications:

  • Power Supplies: Used for smoothing and filtering DC voltage.
  • Consumer Electronics: Employed in devices like smartphones, tablets, and laptops.
  • Industrial Equipment: Integrated into control systems and monitoring devices.
  • Automotive Electronics: Used in engine control units (ECUs) and infotainment systems.
  • Medical Devices: Found in various medical instruments and equipment.

Features:

  • High Capacitance: Offers a capacitance value suitable for filtering and energy storage applications.
  • Stable Performance: Provides consistent performance across temperature variations.
  • Compact Size: Small form factor allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Improved Circuit Stability: Reduces voltage ripple and noise in power supplies.
  • Enhanced Device Reliability: Contributes to the stable operation of electronic devices.
  • Space Saving: Enables smaller and more compact device designs.
  • Efficient Assembly: Facilitates automated manufacturing processes.
  • Environmentally Friendly: Complies with environmental regulations.

Technical Specifications:

The N0JA685M006RWJ typically features a capacitance value of 6.8μF (microfarads) and a voltage rating of 6.3V (volts). The exact specifications can vary slightly, so it's important to refer to the AVX datasheet for detailed electrical characteristics, tolerance, operating temperature range, and ESR (Equivalent Series Resistance) values. These capacitors are designed for surface mount applications and are available in standard EIA (Electronic Industries Alliance) case sizes. The tantalum material ensures a stable dielectric constant and low leakage current, making it suitable for sensitive electronic circuits. The capacitor's construction also includes a manganese dioxide cathode, which provides self-healing properties in case of minor dielectric breakdowns. This enhances the capacitor's overall reliability and lifespan.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess