The MA305A332KAA is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. MLCCs are widely used in electronic circuits for decoupling, bypassing, filtering, and energy storage due to their small size, high capacitance, and excellent reliability.
Applications
- Decoupling capacitors for integrated circuits (ICs)
- Bypass capacitors for noise reduction
- Filtering capacitors in power supplies
- Timing circuits
- Energy storage in low-power applications
Features
- High capacitance value
- Small size
- High reliability
- Low equivalent series resistance (ESR)
- Surface mount technology (SMT)
- RoHS compliant
Benefits
- Reduces noise and voltage fluctuations in electronic circuits
- Improves circuit stability and performance
- Saves board space
- Provides long-term reliability
- Minimizes power losses
Additional Details
The MA305A332KAA has a capacitance of 3300 pF (3.3 nF). The voltage rating specifies the maximum DC voltage that can be safely applied to the capacitor. The tolerance code indicates the allowed deviation from the nominal capacitance value; 'K' typically represents a ±10% tolerance. The dielectric material of the capacitor affects its performance characteristics, such as temperature stability and voltage coefficient. AVX MLCCs are available with various dielectric materials, such as X7R and C0G. The specific dimensions of the capacitor depend on the package size. Further details regarding voltage rating, temperature coefficient, ESR, and package size can be found in the AVX datasheet.