EN
  • EN
  • DE

KT2520F26000ACW18TAN

Part No KT2520F26000ACW18TAN
Manufacturer AVX Corporation
Catalog Oscillators
Description Oscillator TCXO 26MHz ±0.5ppm (Stability) 10pF Clipped Sinewave 1.8V 6-Pin Mini-SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 2 mA
Frequency 26 MHz
Frequency Stability 0.5 ppm
Height 800 µm
Lead Free Contains Lead
Length 2.5 mm
Load Capacitance 10 pF
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -30 °C
Min Supply Voltage 1.7 V
RoHS Compliant
Schedule B 8542390000
Termination SMD/SMT
Weight 13.012431 mg
Width 2 mm
Win Source Part Number 987758-KT2520F26000ACW18TAN
Categories Oscillators
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KT2520F26000ACW18TAN CAD Model

Description

The KT2520F26000ACW18TAN is a ceramic resonator manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for use in a variety of electronic circuits to provide a stable and precise frequency reference.

Applications:

  • Microcontrollers: Used as the clock source for microcontrollers in various applications.
  • Wireless Communication Devices: Found in RF modules and wireless transceivers.
  • Remote Controls: Implemented in remote control devices for generating carrier frequencies.
  • Automotive Electronics: Utilized in automotive systems requiring reliable timing signals.
  • Consumer Electronics: Employed in consumer electronic devices such as TVs, DVD players, and audio equipment.

Features:

  • 26.000 MHz Frequency: Operates at a fixed frequency of 26.000 MHz.
  • SMD Package: Surface-mount design allows for easy integration into circuit boards.
  • Ceramic Resonator: Provides a stable and accurate frequency reference.
  • Compact Size: Small form factor makes it suitable for space-constrained applications.
  • High Stability: Offers good frequency stability over a wide temperature range.
  • Low Aging: Exhibits minimal frequency drift over time.

Benefits:

  • Precise Timing: Provides an accurate and stable clock signal for various electronic circuits.
  • Easy Integration: SMD package simplifies assembly and reduces manufacturing costs.
  • Reliable Performance: Ceramic resonator ensures consistent and reliable performance.
  • Space-Saving: Compact size allows for use in small electronic devices.
  • Cost-Effective: Provides a cost-effective solution for generating frequency references.

Additional Details:

The KT2520F26000ACW18TAN has a specified tolerance on its center frequency and a certain temperature coefficient. It is designed to operate within a particular temperature range. The resonator requires appropriate load capacitance for optimal performance, which should be considered when designing the circuit. The ceramic material provides good mechanical stability and resistance to environmental factors. Detailed electrical characteristics, such as ESR (Equivalent Series Resistance) and CL (Load Capacitance), can be found in the AVX datasheet.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCXO 122.8800MHZ LVDS
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess