EN
  • EN
  • DE

KNH05X5R156M04AH

Part No KNH05X5R156M04AH
Manufacturer AVX Corporation
Catalog OEM Parts (J - L)
Description 15UF 4V 20% 0402
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067643-KNH05X5R156M04AH
Categories OEM Parts(J-L)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KNH05X5R156M04AH CAD Model

Description

The KNH05X5R156M04AH is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. This capacitor is designed for general-purpose applications, offering stable performance and reliability in various electronic circuits. MLCCs are known for their compact size, high capacitance values, and excellent temperature stability, making them suitable for use in a wide range of electronic devices.

Applications:

  • Bypass Capacitors: Used to filter out noise and provide a stable power supply.
  • Decoupling Capacitors: Placed near integrated circuits to provide local energy storage.
  • Filtering: Utilized in filtering circuits to remove unwanted frequencies.
  • Timing Circuits: Employed in timing circuits for accurate timekeeping.
  • General-Purpose Circuits: Suitable for a wide range of general-purpose electronic circuits.

Features:

  • High Capacitance Value: Provides a substantial amount of capacitance in a small package.
  • Excellent Temperature Stability: Maintains stable performance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and heat generation.
  • Surface Mount Technology (SMT): Designed for easy integration into surface-mount circuits.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise: Filters out noise and provides a stable power supply.
  • Enhanced Reliability: Ensures reliable operation over a wide temperature range.
  • Compact Size: Allows for high-density circuit designs.
  • Environmentally Friendly: RoHS compliance ensures environmental responsibility.

Additional Details:

The KNH05X5R156M04AH MLCC is available in a standard case size, facilitating easy integration into circuit boards. The specific technical specifications, such as capacitance value, voltage rating, tolerance, and temperature coefficient, can be found in the device datasheet. It is crucial to consult the datasheet for detailed electrical characteristics and application guidelines to ensure optimal performance and reliability. The capacitor's construction and materials are designed to provide long-term stability and performance in demanding applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0196 $57.7220
7,145+ $0.0162 $115.7490
10,715+ $0.0162 $173.5830
15,385+ $0.0150 $230.7750
19,235+ $0.0150 $288.5250
25,000+ $0.0139 $347.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194,000 pieces
MOQ: 2945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess