EN
  • EN
  • DE

F931C105MAAAST

Part No F931C105MAAAST
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description Cap Tant Solid 1uF 16V A CASE 20% SMD 1206 125°C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058400-F931C105MAAAST
Categories Tantalum Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F931C105MAAAST CAD Model

Description

The F931C105MAAAST is a surface-mount tantalum capacitor manufactured by AVX Corporation. It is part of the F93 series, known for its small size, high capacitance, and excellent stability. This capacitor is designed for general-purpose applications in a variety of electronic circuits.

Applications:

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Applications
  • DC-DC Converters
  • General Purpose Applications

Features:

  • 1.0µF Capacitance: Provides a capacitance value of 1.0 microfarad.
  • 16V Voltage Rating: Suitable for circuits with a maximum voltage of 16 volts.
  • Surface Mount Package: Designed for automated assembly on printed circuit boards.
  • Small Size: Compact dimensions for space-constrained applications.
  • Excellent Stability: Maintains stable performance over a wide temperature range.

Benefits:

  • Effective Noise Reduction: Filters out unwanted noise and ripple in power supplies and signal lines.
  • Stable Performance: Provides reliable operation in various environmental conditions.
  • Compact Design: Saves valuable board space, allowing for smaller and more densely populated circuits.
  • Easy Assembly: Simplifies the manufacturing process with automated surface mount technology.
  • Long Service Life: Offers excellent durability and reliability.

Additional Details:

The F931C105MAAAST capacitor is commonly used for decoupling and bypassing in digital and analog circuits. The tantalum capacitor provides a stable and reliable capacitance value over a wide range of temperatures and frequencies. Proper handling and soldering techniques are essential to prevent damage to the capacitor. It's important to consider the ESR (Equivalent Series Resistance) of the capacitor when selecting it for specific applications. Refer to the datasheet for detailed specifications and performance characteristics.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 180UF 16V 20% 2824
Lowest to $16.9497

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess