EN
  • EN
  • DE

F0805B3R00FWTR

Part No F0805B3R00FWTR
Manufacturer AVX Corporation
Catalog Fuses
Description Accu-Guard SMD Thin-Film Fuse
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer AVX Corporation
Series Accu-Guard
Packaging Reel - TR
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 3A
Voltage Rating - DC 63V
Response Time Fast
Package 0805
Mounting SMD
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.1
Approvals cUL, UL
Operating Temperature Range -55°C ~ 125°C
Size 0.083" L x 0.050" W x 0.035" H (2.10mm x 1.27mm x 0.90mm)
Resistance 0.05 Ohm
Win Source Part Number 1173064-F0805B3R00FWTR
Manufacturer Homepage www.avx.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F0805B3R00FWTR CAD Model

Description

The F0805B3R00FWTR is a surface mount fuse manufactured by AVX Corporation. Fuses are essential safety components designed to protect electronic circuits from overcurrent conditions. When the current exceeds a specified limit, the fuse element melts, interrupting the circuit and preventing damage to other components.

Applications:

  • Consumer electronics: Protecting smartphones, tablets, and other portable devices from overcurrent.
  • Industrial equipment: Safeguarding control circuits and power supplies in industrial machinery.
  • Automotive electronics: Protecting electronic systems in vehicles from electrical faults.
  • Medical devices: Ensuring safety in medical equipment by preventing overcurrent conditions.
  • LED lighting: Protecting LED drivers and lighting circuits from surges.

Features:

  • Surface mount package: Allows for easy integration into printed circuit boards (PCBs).
  • Fast acting: Quickly interrupts the circuit in response to an overcurrent event.
  • Small size: Conserves board space in compact electronic devices.
  • High reliability: Provides reliable protection against overcurrent conditions.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Equipment protection: Prevents damage to electronic components due to overcurrent.
  • Safety: Protects users from electrical hazards.
  • Reduced downtime: Minimizes equipment failure due to overcurrent events.
  • Cost-effective protection: Provides a low-cost solution for protecting electronic circuits.
  • Compliance with safety standards: Helps equipment meet relevant safety and regulatory requirements.

Technical Specifications:

The F0805B3R00FWTR is characterized by its current rating, voltage rating, and breaking capacity. Consult the AVX Corporation datasheet for the F0805B3R00FWTR for detailed specifications, including current rating, voltage rating, interrupting rating, resistance, and packaging information.

You May Also Be Interested in

Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Bel Fuse Inc.
FUSE BRD MNT 1.25A 125VAC 63VDC / 1.25 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Littelfuse Inc.
FUSE BRD MNT 5A 32VAC 75VDC 1206
Lowest to $1.0884
Littelfuse Inc.
FUSE CERM 4A 500VAC 400VDC 5X20
Lowest to $1.5973
Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess