EN
  • EN
  • DE

CTZ3S-10B-X1-PF

Part No CTZ3S-10B-X1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description Cap Trimmer Ceramic 1.5/10pF 25V N400±500 ppm/°C 0% to 100% Top Adj 85°C T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Trimmers,Variable Capacitors
Manufacturer AVX Corporation
Win Source Part Number 244926-CTZ3S-10B-X1-PF
Popularity Low
Supply and Demand Status Balance
Family Name CTZ3
Introduction Date September 12, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CTZ3S-10B-X1-PF CAD Model

Description

CTZ3S-10B-X1-PF

The CTZ3S-10B-X1-PF is a versatile electronic component known for its reliability and efficiency in various electronic applications. With its compact design, this component is ideal for space-constrained projects.

  • Applications:
    • Consumer electronics
    • Embedded systems
    • Portable devices
  • Features and Benefits:
    • High precision
    • Low power consumption
    • Compact size
  • Additional Details:

    This product is compliant with international safety standards and undergoes rigorous quality checks to ensure it meets industry expectations.

You May Also Be Interested in

EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
Murata Electronics North America
CAP TRIM 100-200PF 50V SMD
Lowest to $1.6008
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131
Knowles Johanson Manufacturing
2.5 ~ 10pF Trimmer Capacitor 250 V Top Surface Mount
Need more? Email Us
Vishay
CAP TRIMMER 4-38PF 250V TH
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Murata Electronics North America
CAP TRIMMER 4.5-20PF 100V SMD
Need more? Email Us
Knowles Voltronics
CAP TRIMMER 1.5-3PF 350V SMD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess