The CP0603A0881BNTR is a multilayer ceramic chip inductor manufactured by AVX Corporation. This inductor is designed for high-frequency applications and is characterized by its small size and excellent performance. It is available in a standard 0603 surface mount package.
Applications
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- GPS devices
- Matching networks
- Filters
Features
- Small 0603 package size
- High self-resonant frequency
- Excellent Q factor
- Tight tolerance
- Surface mount technology
- Operating temperature range of -55°C to +125°C
Benefits
- Miniaturization of circuit designs
- Improved signal integrity
- Efficient power transfer
- Precise circuit performance
- Easy assembly and soldering
- Reliable operation in diverse conditions
Specifications
The CP0603A0881BNTR features an inductance value of 880nH with a tolerance of ±0.1nH. Its self-resonant frequency is carefully controlled to ensure optimal performance in high-frequency circuits. The inductor exhibits a high Q factor, indicating low energy loss and efficient signal transmission. This component is designed to meet the stringent requirements of modern wireless communication and RF systems. AVX's ceramic chip inductors are known for their stability and reliability, making them suitable for critical applications in demanding environments.
The inductor is constructed using advanced ceramic materials and fabrication techniques, resulting in a robust and reliable component. The surface mount design allows for easy integration into automated assembly processes, reducing manufacturing costs and improving production efficiency. The CP0603A0881BNTR is compliant with RoHS standards, ensuring that it meets environmental regulations regarding the use of hazardous substances.