EN
  • EN
  • DE

CM05X7R103K16AH

Part No CM05X7R103K16AH
Manufacturer AVX Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer AVX Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820632-CM05X7R103K16AH
Ultra Librarian 3D Model Ultra Librarian CM05X7R103K16AH CAD Model

Description

The CM05X7R103K16AH is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. It is a surface-mount device (SMD) designed for general-purpose applications in electronic circuits. The capacitor is characterized by its X7R dielectric, which provides stable performance over a wide temperature range.

Applications:

  • Bypass Capacitors
  • Decoupling Capacitors
  • Filtering Circuits
  • Smoothing Circuits
  • Timing Circuits

Features:

  • Case Size: 0402 (1005 Metric)
  • Capacitance: 10 nF (103)
  • Voltage Rating: 16 V
  • Dielectric: X7R
  • Tolerance: ±10% (K)

Benefits:

  • Stable Performance: X7R dielectric provides stable capacitance over temperature.
  • Compact Size: 0402 case size allows for high-density mounting.
  • Reliable Operation: AVX capacitors are known for their high reliability.
  • Cost-Effective: MLCCs are a cost-effective solution for general-purpose applications.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Additional Details:

The CM series of MLCCs from AVX is designed for a wide range of applications where stable performance and reliability are critical. The X7R dielectric ensures that the capacitance changes by no more than ±15% over the operating temperature range of -55°C to +125°C. The capacitor is suitable for reflow soldering and is available in tape and reel packaging for automated assembly.

Electrical Specifications (Typical):

  • Capacitance: 10 nF
  • Voltage Rating: 16 V
  • Tolerance: ±10%
  • Temperature Coefficient: X7R (±15% from -55°C to +125°C)
  • Dissipation Factor: Typically less than 2.5% at 1 kHz
  • Insulation Resistance: High (typically >10 GΩ)

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Phoenix Contact
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5,000+ $0.0116 $58.0000
12,050+ $0.0096 $115.6800
18,750+ $0.0092 $172.5000
25,975+ $0.0089 $231.1775
33,335+ $0.0087 $290.0145
44,780+ $0.0078 $349.2840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,840 pieces
MOQ: 5000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess