EN
  • EN
  • DE

CB052E0105KBC

Part No CB052E0105KBC
Manufacturer AVX Corporation
Catalog Capacitors
Description CAP FILM 1UF 10% 100VDC SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category CapacitorsFilm Capacitors
Mfr KYOCERA AVX
Series CB
Part Status Active
Capacitance 1 μF
Tolerance ±10%
Voltage Rating - AC 63V
Voltage Rating - DC 100V
Dielectric Material Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case Nonstandard SMD
Size / Dimension 0.283" L x 0.240" W (7.20mm x 6.10mm)
Height - Seated (Max) 0.224" (5.70mm)
Termination Solder Pads
Applications General Purpose
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian CB052E0105KBC CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM POLY 6.8UF 20% 16V SMD
Lowest to $0.3545
Panasonic
CAP ALUM 220UF 20% 35V SMD
Lowest to $0.4365
Panasonic
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.4554
United Chemi-Con
CAP ALUM 1000UF 20% 25V RADIAL
Lowest to $0.2508
United Chemi-Con
CAP ALUM 220UF 20% 63V RADIAL TH
Need more? Email Us
AVX Corporation
CAP TANT 68UF 10% 25V 2924
Lowest to $2.7273
United Chemi-Con
CAP ALUM 470UF 20% 10V RADIAL TH
Lowest to $0.1016
United Chemi-Con
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.2125
United Chemi-Con
CAP ALUM 100UF 20% 50V RADIAL TH
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess