EN
  • EN
  • DE

CB027D0104JBA

Part No CB027D0104JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.1UF 5% 63VDC 1210 / Cap Film 0.1uF 50V PEN 5% (3.3 X 2.5 X 2.3mm) Stacked 125°C Automotive T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Series CB
Packaging Reel package
Capacitance 0.1μF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 1210
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Maximum) 0.091" (2.30mm)
Termination Solder Pads
Applications General
Win Source Part Number 771223-CB027D0104JBA
Popularity Medium
Supply and Demand Status Balance
Family Name CB
Introduction Date December 31, 2004
ECCN EAR99
Country of Origin France
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CB027D0104JBA CAD Model

Description

The AVX Corporation CB027D0104JBA is a polyester, polyethylene naphthalate (PEN), metallized-stacked capacitor with a capacitance of 0.1μF.

  • Voltage Rating: 40V AC, 63V DC
  • Tolerance: ±5%
  • Operating Temperature: -55°C to 125°C
  • Dimensions: 0.130" L x 0.098" W (3.30mm x 2.50mm)
  • Height Seated: 0.091" (2.30mm)

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
Kemet
CAP FILM 0.33UF 5% 400VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
WIMA
DC-LINK MKP 5 114.0 uF 900 VDC 5
Need more? Email Us
Panasonic
CAP FILM 0.068UF 10% 630VDC RAD
Lowest to $0.4366
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess