EN
  • EN
  • DE

22251C105KAT2A

Part No 22251C105KAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 1UF 100V X7R 2225
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 31 Weeks
Features 1 µF ±10% 100V Ceramic Capacitor X7R 2225 (5763 Metric)
Manufacturer AVX Corporation
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 2225 (5763 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 478-6002-2, 22251C105KAT2A/1K, 478-6002-1, 478-6002-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905969-22251C105KAT2A
Ultra Librarian 3D Model Ultra Librarian 22251C105KAT2A CAD Model

Description

The 22251C105KAT2A is a ceramic capacitor manufactured by AVX Corporation. It is a multi-layer ceramic capacitor (MLCC) with a capacitance value of 1.0 µF (microfarad), a voltage rating of 100 V, and a ±10% capacitance tolerance. It features a X7R dielectric, which provides stable performance over a wide range of temperatures and voltages. The capacitor is designed for surface mount applications and comes in a 2225 case size.

Applications

  • Bypass capacitors in power supplies
  • Decoupling capacitors in digital circuits
  • Filtering applications
  • Snubber circuits
  • Timing circuits

Features

  • High capacitance value: 1.0 µF
  • High voltage rating: 100 V
  • X7R dielectric: stable performance over temperature and voltage
  • Surface mount design: 2225 case size
  • ±10% capacitance tolerance
  • RoHS compliant

Benefits

  • Effective noise filtering and decoupling
  • Stable performance in varying operating conditions
  • High reliability
  • Compact size for high-density circuit boards
  • Easy assembly with surface mount technology
  • Compliance with environmental regulations

Additional Details

The 22251C105KAT2A capacitor utilizes a multi-layer ceramic construction to achieve its high capacitance value in a small package size. The X7R dielectric ensures that the capacitance remains relatively stable over a temperature range of -55°C to +125°C and with variations in applied voltage. The 2225 case size refers to the physical dimensions of the capacitor (0.22 inches x 0.25 inches). This MLCC is designed for automated assembly processes and can withstand high soldering temperatures. It is suitable for a wide range of electronic applications where stable and reliable capacitance is required. The dissipation factor is typically less than 2.5%.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6731 $60.5790
210+ $0.5523 $115.9830
325+ $0.5352 $173.9400
450+ $0.5179 $233.0550
580+ $0.5006 $290.3480
775+ $0.4488 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess