EN
  • EN
  • DE

22201C105KAT1A

Part No 22201C105KAT1A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description Cap Ceramic 1uF 100V X7R 10% Pad SMD 2220 125°C T/R / CAP CER 1UF 100V X7R 2220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Tape and Reel
Capacitance 1μF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Style SMT, MLCC
Manufacturer Package 2220 (5750 Metric)
Parts Dimension 0.224" L x 0.197" W (5.70mm x 5.00mm)
Thickness (Maximum) 0.090" (2.29mm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 751034-22201C105KAT1A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name X7R Dielectric
Introduction Date March 18, 2000
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 22201C105KAT1A CAD Model

Description

The 22201C105KAT1A is a ceramic capacitor manufactured by AVX Corporation. This capacitor is designed for various electronic applications where stable capacitance and reliable performance are crucial.

Applications

  • Power Supplies
  • Consumer Electronics
  • Industrial Equipment
  • Automotive Systems
  • Medical Devices

Features

  • High capacitance value (1.0 µF)
  • Voltage rating of 16 V
  • X7R dielectric material
  • Surface mount (SMD) package
  • Operating temperature range: -55°C to +125°C

Benefits

  • Stable capacitance over temperature variations
  • Low equivalent series resistance (ESR)
  • High reliability
  • Compact size for high-density circuit designs
  • Suitable for reflow soldering

Technical Specifications

The 22201C105KAT1A is a 2220-sized (22 mils x 20 mils) surface-mount ceramic capacitor. The X7R dielectric offers a capacitance variation of ±15% over its operating temperature range. The capacitor is non-polarized, simplifying circuit integration. The part is RoHS compliant.

This capacitor is commonly used for decoupling, bypass, and filtering applications. Its high capacitance and voltage rating make it suitable for both general-purpose and demanding applications. The X7R dielectric ensures that the capacitance remains relatively stable even with changes in voltage, frequency, and temperature, providing consistent performance within specified operating conditions.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5763 $60.5115
245+ $0.4730 $115.8850
380+ $0.4582 $174.1160
525+ $0.4434 $232.7850
675+ $0.4287 $289.3725
905+ $0.3843 $347.7915
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess