EN
  • EN
  • DE

06035J0R6BAWTR

Part No 06035J0R6BAWTR
Manufacturer AVX Corporation
Catalog Thin Film Capacitors
Description CAP THIN FILM 0.6PF 50V 0603
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance 0.6pF
Tolerance ±0.1pF
Voltage Rating 50V
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C
Features RF, High Q, Low Loss
Height - Seated (Max) 0.029" (0.73mm)
Win Source Part Number 1000270-06035J0R6BAWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 06035J0R6BAWTR CAD Model

Description

The 06035J0R6BAWTR is a thin film capacitor manufactured by AVX Corporation. Thin film capacitors are known for their high precision, low tolerance, and excellent stability, making them suitable for various demanding electronic applications.

Applications:

  • RF and Microwave Circuits: Used in high-frequency circuits for impedance matching, filtering, and decoupling.
  • Medical Devices: Employed in medical equipment for precise timing and filtering applications.
  • Test and Measurement Equipment: Utilized in test instruments where accuracy and stability are crucial.
  • High-Frequency Communication Systems: Found in communication devices for signal conditioning and noise reduction.
  • Automotive Electronics: Applied in automotive systems for reliable performance under harsh environmental conditions.

Features:

  • High Precision: Offers very tight tolerance, ensuring consistent performance across different units.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves the efficiency of the circuit.
  • High Q Factor: Provides low signal loss, making it ideal for high-frequency applications.
  • Excellent Stability: Maintains stable performance over a wide range of temperatures and frequencies.
  • Small Size: Compact 0603 package size for high-density circuit designs.

Benefits:

  • Improved Circuit Performance: Enhances the performance of RF and high-frequency circuits due to its low loss and high Q factor.
  • Reliable Operation: Provides stable and reliable operation in demanding environments, ensuring consistent performance.
  • Reduced Noise: Helps in reducing noise and interference in sensitive electronic circuits.
  • Space Saving: Allows for compact circuit designs due to its small 0603 package.
  • Enhanced Accuracy: Ensures accurate and precise timing and filtering in critical applications.

Additional Details:

The 06035J0R6BAWTR has a capacitance value of 0.6 pF. The 0603 indicates the case size, with dimensions of 0.06 inches x 0.03 inches. The capacitor is designed for surface mount technology (SMT) and is supplied on tape and reel for automated assembly. Refer to the AVX datasheet for detailed specifications, including tolerance, voltage rating, temperature coefficient, and operating temperature range. It's important to consider these parameters when selecting the capacitor for a specific application. The thin film construction ensures high reliability and minimal parameter drift over time.

You May Also Be Interested in

AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.1PF 25V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.3PF 25V 0201
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.4PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 4.7PF 50V 0603
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.3PF 100V 0402
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess