EN
  • EN
  • DE

02016D105MAT2A

Part No 02016D105MAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 1UF 6.3V X5R 0201
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 23 Weeks
Features 1 µF Ceramic Capacitor
Manufacturer AVX Corporation
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 02016D105MAT2A-ND, 02016D105MAT2A/15K, 478-7862-2, 478-7862-1, 478-7862-6, 02016D105MAT2A\\15K
Quantity per package 15000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851485-02016D105MAT2A
Ultra Librarian 3D Model Ultra Librarian 02016D105MAT2A CAD Model

Description

The 02016D105MAT2A is a ceramic capacitor manufactured by AVX Corporation. It is a surface-mount multilayer ceramic capacitor (MLCC) designed for various applications requiring a stable and reliable capacitance value.

Applications:

  • Decoupling applications in power supplies.
  • Bypass capacitors in digital circuits.
  • Filtering in signal processing circuits.
  • Timing circuits and oscillators.
  • Consumer electronics like smartphones and tablets.
  • Industrial control systems.
  • Medical devices.

Features:

  • Small Case Size: 0201 (0603 metric) case size, suitable for high-density PCB layouts.
  • High Capacitance Stability: Uses a dielectric material that provides stable capacitance over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Multilayer Construction: Provides high capacitance values in a compact size.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.
  • High Reliability: Manufactured with strict quality control processes to ensure long-term reliability.

Benefits:

  • Miniaturization: Reduces the overall size of electronic circuits.
  • Improved Circuit Performance: Provides stable and reliable decoupling and bypass functionality, leading to improved circuit performance.
  • Cost-Effective: Offered at a competitive price point.
  • Easy Assembly: Designed for automated pick-and-place assembly, reducing manufacturing costs.
  • Long Lifespan: Offers high reliability and a long operational lifespan.
  • Environmental Compliance: RoHS compliance ensures it meets environmental regulations.

Additional Details:

This capacitor has a capacitance of 1.0µF (105). The 'MAT' in the part number likely specifies the voltage rating and temperature coefficient characteristic; it is crucial to consult the datasheet to confirm these parameters. Typically, 'M' signifies a ±20% capacitance tolerance. The temperature coefficient will indicate how the capacitance changes with temperature. The termination is likely a standard tin finish (Sn), suitable for soldering. The voltage rating is determined by the 'AT' characteristic. Example is 6.3V. MLCCs are known for low ESR (Equivalent Series Resistance) and ESL (Equivalent Series Inductance), making them suitable for high-frequency applications. It's critical to review the manufacturer's datasheet for complete electrical characteristics, temperature ratings, and other critical performance specifications before using this component in a design.

You May Also Be Interested in

Murata Electronics North America
4.7 µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Lowest to $0.0674
Taiyo Yuden
10 µF ±10% 16V Ceramic Capacitor X5R 1206 (3216 Metric)
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
TDK Corporation
220 pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5,750+ $0.0087 $50.0250
13,890+ $0.0072 $100.0080
21,740+ $0.0069 $150.0060
29,855+ $0.0067 $200.0285
38,465+ $0.0065 $250.0225
51,725+ $0.0058 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,110 pieces
MOQ: 5750 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess