EN
  • EN
  • DE

W1A23C102MAT2A

Part No W1A23C102MAT2A
Manufacturer AVX Corp/Kyocera Corp
Catalog Capacitor Networks, Arrays
Description CAP ARRAY 1000PF 25V X7R 0504  /  1000pF Isolated Capacitor 2 Array 25 V X7R 0504 (1410 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Capacitor Networks, Arrays
Mfr KYOCERA AVX
Series IPC
Package Tape & Reel (TR)
Capacitance 1000pF
Tolerance ±20%
Voltage - Rated 25 V
Dielectric Material Ceramic
Number of Capacitors 2
Circuit Type Isolated
Temperature Coefficient X7R
Mounting SMD (SMT)
Package / Case 0504 (1410 Metric)
Supplier Device Package 0405 (1012 Metric)
Dimension 0.054" L x 0.039" W (1.37mm x 1.00mm)
Height - Seated (Max) 0.026" (0.66mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Standard Package 4,000
Win Source Part Number 1104340-W1A23C102MAT2A
Ultra Librarian 3D Model Ultra Librarian W1A23C102MAT2A CAD Model

Description

The IPC series from KYOCERA AVX is a capacitor network designed for surface mount applications.

  • Capacitors: 2
  • Capacitance: 1000pF each
  • Voltage Rating: 25V
  • Tolerance: ±20%
  • Circuit Type: Isolated
  • Dielectric Material: Ceramic
  • Package Type: 0504 (1410 Metric)
  • Height Seated: 0.026" (0.66mm)
  • Operating Temperature: -55°C to 125°C
  • Packaging: Tape & Reel
  • Standard Package: 4,000
  • Dimension: 0.054" L x 0.039" W (1.37mm x 1.00mm)
  • Compliance: EAR99
  • REACH: Unaffected

You May Also Be Interested in

Panasonic
CAP ARRAY 220PF 50V NP0 0805
Need more? Email Us
Yageo
CAP ARRAY 47PF 50V NP0 0612
Need more? Email Us
Panasonic
CAP ARRAY 680PF 50V X7R 1206
Need more? Email Us
Kemet
CAP ARRAY 10000PF 50V X7R 0612
Lowest to $0.1392
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Samsung
CAP ARRAY 0.1UF 16V X7R 0805 / Cap Ceramic Array 0.1uF 16V X7R 20% 0805 Pad SMD 4 Capacitor 125°C T/R
Need more? Email Us
TDK Corporation
CAP ARRAY 68PF 50V CH 1206
Need more? Email Us
TDK Corporation
CAP ARRAY 10000PF 50V X7R 1206
Lowest to $0.1504

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess