EN
  • EN
  • DE

SR215C224MAATR1

Part No SR215C224MAATR1
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SkyCap® SR
Package Tape & Reel (TR)
Capacitance 0.22 µF
Tolerance ±20%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max) 0.300" (7.62mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Formed Leads - Kinked
Standard Package 3,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1305101-SR215C224MAATR1
Ultra Librarian 3D Model Ultra Librarian SR215C224MAATR1 CAD Model

Description

The SR215C224MAATR1 is a ceramic multilayer capacitor (MLCC) produced by AVX Corp/Kyocera Corp. It's designed for surface mounting (SMD) and provides a reliable, stable capacitance for a variety of electronic applications. Its construction allows for efficient performance in demanding conditions.

Applications

  • Decoupling in power supplies
  • Bypass capacitors in digital circuits
  • Filtering in analog circuits
  • Timing circuits
  • General-purpose applications requiring stable capacitance

Features

  • Capacitance: 0.22µF (220nF)
  • Voltage Rating: 50V
  • Dielectric Material: X7R
  • Case Size: 2220 (EIA)
  • Termination: Surface Mount (SMD)
  • RoHS Compliant

Benefits

  • Stable capacitance over temperature variations (X7R dielectric)
  • Effective decoupling and filtering in various electronic circuits
  • Easy assembly with surface mount technology
  • Space-saving design due to the 2220 case size
  • Reliable performance in harsh environmental conditions
  • Environmentally friendly due to RoHS compliance

Additional Details

The X7R dielectric ensures that the SR215C224MAATR1 maintains a consistent capacitance value even when subjected to temperature changes. Specifically, X7R dielectric materials typically exhibit a capacitance variation of ±15% over a temperature range of -55°C to +125°C. The 2220 case size denotes the physical dimensions, roughly 0.22 inches in length and 0.20 inches in width, allowing for high-density board layouts. The capacitor's low Equivalent Series Resistance (ESR) contributes to its efficiency in high-frequency applications. The SR215C224MAATR1 is commonly used in power supplies, consumer electronics, and industrial applications where stable capacitance and reliable performance are critical. The tape and reel packaging is designed for high-speed automated assembly, reducing manufacturing costs. Its non-polar nature simplifies circuit design as there is no polarity constraint when mounting the component.

You May Also Be Interested in

TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess