EN
  • EN
  • DE

SR211A331JAATR1

Part No SR211A331JAATR1
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SkyCap® SR
Package Tape & Reel (TR)
Capacitance 330 pF
Tolerance ±5%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max) 0.300" (7.62mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Formed Leads - Kinked
Standard Package 3,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1304798-SR211A331JAATR1
Ultra Librarian 3D Model Ultra Librarian SR211A331JAATR1 CAD Model

Description

The SR211A331JAATR1 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. It is designed for surface mount applications and commonly used in a wide range of electronic circuits for decoupling, bypass, and filtering purposes. MLCCs are known for their small size, high capacitance values, and stable performance, making them ideal for modern, compact electronic devices.

Applications:

  • Decoupling Capacitors: Used near integrated circuits (ICs) to provide a local charge reservoir and reduce voltage fluctuations, ensuring stable operation.
  • Bypass Capacitors: Shunting unwanted AC signals to ground, reducing noise in DC circuits.
  • Filtering Applications: Used to remove unwanted frequencies and noise in signal processing and power supply circuits.
  • Timing Circuits: Employed in timing circuits and oscillators.
  • General Purpose Applications: Suitable for various applications requiring a stable and reliable capacitance value.

Features:

  • SMD (Surface Mount Device): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Multilayer Ceramic Construction: Provides high capacitance values in a small form factor.
  • Fixed Capacitance: Offers a specific capacitance value of 330pF.
  • Voltage Rating: Rated for 100V DC.
  • Temperature Coefficient: A

Benefits:

  • Compact Size: Allows for high-density mounting on circuit boards, maximizing space utilization.
  • Reliable Performance: Maintains consistent capacitance over a wide range of operating conditions, ensuring stable circuit operation.
  • Effective Decoupling: Reduces noise and voltage fluctuations in sensitive electronic circuits, improving overall system performance.
  • Automated Assembly: Suitable for high-volume manufacturing processes, reducing production costs.
  • Long Lifespan: Provides stable performance over extended periods, increasing product reliability.

Specifications:

Capacitance: 330pF

Voltage Rating: 100V DC

Tolerance: ±5%

Temperature Coefficient: C0G (NP0)

Package/Case: 0805 (2012 Metric)

Termination Style: Surface Mount (SMD/SMT)

You May Also Be Interested in

TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess