EN
  • EN
  • DE

SR151A270KAT

Part No SR151A270KAT
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description 27pF, 100V, NP0 ceramic capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SkyCap® SR
Capacitance 27 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.150" L x 0.100" W (3.81mm x 2.54mm)
Height - Seated (Max) 0.150" (3.81mm)
Lead Spacing 0.100" (2.54mm)
Lead Style Straight
Standard Package 1,000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1306783-SR151A270KAT
Ultra Librarian 3D Model Ultra Librarian SR151A270KAT CAD Model

Description

Product: SR151A270KAT

Manufacturer: AVX Corp/Kyocera Corp

Type: X7R Multilayer Ceramic Capacitor

Capacitance: 270 pF

Voltage: 100 V

Tolerance: ±10%

Operating Temperature Range: -55°C to +125°C

Features:

  • High capacitance
  • Low equivalent series resistance (ESR)
  • Excellent self-healing properties
  • Wide operating temperature range
  • RoHS compliant

Applications:

  • Automotive electronics
  • Industrial electronics
  • Telecommunications equipment
  • Consumer electronics
  • Medical devices

Detailed Description:

The SR151A270KAT is a high-quality X7R multilayer ceramic capacitor from AVX Corp/Kyocera Corp. It features a capacitance of 270 pF, a voltage rating of 100 V, and a tolerance of ±10%. It also has a wide operating temperature range of -55°C to +125°C, making it suitable for a wide range of applications.

X7R capacitors are known for their high capacitance, low ESR, and excellent self-healing properties. They are also very stable over a wide range of temperatures and voltages. These characteristics make them ideal for use in a variety of demanding applications, such as automotive electronics, industrial electronics, telecommunications equipment, consumer electronics, and medical devices.

The SR151A270KAT is also RoHS compliant, meaning that it does not contain any hazardous materials. This makes it a good choice for environmentally conscious applications.

Benefits:

  • High capacitance - The SR151A270KAT has a high capacitance of 270 pF, which makes it ideal for applications where a large amount of energy storage is required.
  • Low ESR - The SR151A270KAT has a low ESR, which means that it has very little resistance to the flow of current. This makes it efficient and reduces heat generation.
  • Excellent self-healing properties - The SR151A270KAT has excellent self-healing properties, which means that it can withstand high voltages and currents without failing.
  • Wide operating temperature range - The SR151A270KAT has a wide operating temperature range of -55°C to +125°C, making it suitable for a wide range of applications.
  • RoHS compliant - The SR151A270KAT is RoHS compliant, meaning that it does not contain any hazardous materials.

Conclusion:

The SR151A270KAT is a high-quality X7R multilayer ceramic capacitor from AVX Corp/Kyocera Corp. It features a high capacitance of 270 pF, a voltage rating of 100 V, and a tolerance of ±10%. It also has a wide operating temperature range of -55°C to +125°C, making it suitable for a wide range of applications.

The SR151A270KAT is ideal for use in automotive electronics, industrial electronics, telecommunications equipment, consumer electronics, and medical devices. It is also RoHS compliant, making it a good choice for environmentally conscious applications.

You May Also Be Interested in

Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess