EN
  • EN
  • DE

SK031E155ZAATR1

Part No SK031E155ZAATR1
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CERACITOR / Ceramic Capacitor
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Ceramic Capacitors
Mfr AVX Corp/Kyocera Corp
Package Tape & Reel
Product Status Obsolete
Standard Package 1,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1307110-SK031E155ZAATR1
Ultra Librarian 3D Model Ultra Librarian SK031E155ZAATR1 CAD Model

Description

The SK031E155ZAATR1 is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, part of the Kyocera group. It is designed for surface mount applications, offering reliability and stability in various electronic circuits. MLCCs are widely used due to their compact size, stable performance characteristics, and low equivalent series resistance (ESR).

Applications

  • Bypass Capacitors: Used to reduce noise and provide a clean power supply for sensitive components.
  • Decoupling Capacitors: Placed near integrated circuits to stabilize voltage levels and prevent voltage drops.
  • Filtering Circuits: Utilized to remove unwanted frequencies from electronic signals.
  • Smoothing Capacitors: Employed in power supplies to reduce voltage ripple.
  • Timing Circuits: Used in applications where precise timing is required.

Features

  • Surface Mount Design: Facilitates automated assembly processes.
  • High Capacitance Stability: Maintains consistent performance across a wide range of temperatures and voltages.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and heat generation.
  • Compact Size: Allows for high-density mounting on printed circuit boards.
  • RoHS Compliant: Meets environmental standards by being free from hazardous substances.

Benefits

  • Improved Circuit Performance: Enhances signal integrity and reduces noise in electronic circuits.
  • Increased Reliability: Provides dependable performance over a long lifespan.
  • Reduced Board Space: Compact design enables efficient use of board space.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.
  • Cost-Effective: Offers a balance of performance and affordability.

Additional Details

The SK031E155ZAATR1 features a capacitance of 1.5µF, a voltage rating of 25V. It offers a tolerance of 10%. The ceramic dielectric material ensures excellent insulation and stable electrical properties. These capacitors operate within a temperature range of -55°C to +125°C. They are supplied in tape and reel packaging for automated pick-and-place assembly. The compact size and robust construction make them ideal for demanding applications in various industries, including consumer electronics, industrial equipment, and automotive systems.

You May Also Be Interested in

Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess