EN
  • EN
  • DE

SA102C221JAR

Part No SA102C221JAR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 220 pF
Tolerance ±5%
Voltage - Rated 200V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1304001-SA102C221JAR
Ultra Librarian 3D Model Ultra Librarian SA102C221JAR CAD Model

Description

The SA102C221JAR is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are commonly used in electronic circuits for a variety of applications, including decoupling, bypassing, filtering, and energy storage. They are known for their reliability, small size, and stable performance over a wide range of temperatures. This particular component is designed for surface mount technology (SMT), which allows for automated assembly onto printed circuit boards.

Applications

  • Decoupling in Digital Circuits: Provides a stable power supply by filtering out high-frequency noise and voltage fluctuations.
  • Bypassing in Analog Circuits: Provides a low-impedance path for AC signals to ground, preventing interference with sensitive components.
  • Filtering in Power Supplies: Reduces ripple voltage and noise in DC power supplies, ensuring stable operation.
  • Consumer Electronics: Used in smartphones, tablets, laptops, and other consumer devices for decoupling, bypassing, and filtering.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation for reliable performance in harsh environments.

Features

  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Small Case Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency.
  • Wide Range of Capacitance Values: Available in various capacitance values to meet diverse circuit requirements.

Benefits

  • Improved Circuit Stability: Provides a stable and reliable source of capacitance for various circuit applications.
  • Reduced Noise and Interference: Filters out unwanted noise and interference, improving signal quality and preventing malfunctions.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing time and costs.
  • Compact Design: Small size allows for miniaturization of electronic devices, enabling smaller and more portable products.
  • Long Service Life: High-quality materials and construction ensure long-term reliability and reduce the risk of component failure.

Additional Details

Analyzing the part number, 'SA102' most likely corresponds to the case size and series of the capacitor. 'C' usually denotes the temperature coefficient. '221' indicates the capacitance value (22 x 10^1 pF = 220 pF). 'J' represents the capacitance tolerance, typically +/- 5%. 'AR' may relate to the termination material or packaging specifics. Consulting the manufacturer's datasheet is crucial to obtain precise electrical characteristics such as voltage rating, temperature specifications, and recommended solder reflow profiles. These capacitors are built with alternating layers of ceramic dielectric and metal electrodes, terminated appropriately for surface mount soldering. Proper soldering practices are important for preserving component integrity during the assembly process.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
TDK Corporation
CAP CER 1000PF 10KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 1000PF 25V C0G/NPO 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess