EN
  • EN
  • DE

SA101A331KAR

Part No SA101A331KAR
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description 330 pF, 100 V, NP0, axial ceramic capacitor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 330 pF
Tolerance ±10%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 7,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1303939-SA101A331KAR
Ultra Librarian 3D Model Ultra Librarian SA101A331KAR CAD Model

Description

The SA101A331KAR is a 330 pF, 10 kV, ±5% tolerance, X7R dielectric surface mount capacitor from AVX Corp/Kyocera Corp. It is a high-performance capacitor that is designed for use in a wide range of applications, including:

  • Aerospace and defense
  • Medical devices
  • Industrial electronics
  • Automotive electronics

The SA101A331KAR is manufactured using Kyocera Corporation's proprietary X7R dielectric material, which offers a number of advantages over other dielectric materials, including:

  • High temperature stability
  • Wide operating temperature range (-55°C to +125°C)
  • Low dissipation factor (DF)
  • High capacitance stability over time

The SA101A331KAR is also RoHS compliant and lead-free, making it an environmentally friendly choice for your application.

Features and Benefits:

  • High capacitance value (330 pF)
  • High voltage rating (10 kV)
  • Tight tolerance (±5%)
  • X7R dielectric material for high temperature stability, wide operating temperature range, and low DF
  • RoHS compliant and lead-free

Applications:

  • Aerospace and defense
  • Medical devices
  • Industrial electronics
  • Automotive electronics

Typical Specifications:

  • Capacitance: 330 pF
  • Voltage rating: 10 kV
  • Tolerance: ±5%
  • Dielectric material: X7R
  • Operating temperature range: -55°C to +125°C
  • Dissipation factor (DF): 2.5% max at 1 kHz, 25°C
  • RoHS compliant and lead-free

Additional Information:

The SA101A331KAR is available in a variety of package sizes and configurations to meet the needs of your application. It is also available in a variety of lead finishes, including tin, gold, and nickel.

For more information on the SA101A331KAR, please visit the AVX Corp/Kyocera Corp website or contact your AVX sales representative.

Example Application:

The SA101A331KAR can be used in a variety of applications, such as:

  • Aerospace and defense: The SA101A331KAR can be used in aerospace and defense applications where high-performance capacitors are required, such as in flight controls, navigation systems, and communication systems.
  • Medical devices: The SA101A331KAR can be used in medical devices where high-reliability capacitors are required, such as in pacemakers, defibrillators, and insulin pumps.
  • Industrial electronics: The SA101A331KAR can be used in industrial electronics applications where high-performance capacitors are required, such as in motor drives, power supplies, and industrial control systems.
  • Automotive electronics: The SA101A331KAR can be used in automotive electronics applications where high-reliability capacitors are required, such as in engine control units, anti-lock braking systems, and airbag systems.

Conclusion:

The SA101A331KAR is a high-performance capacitor that is designed for use in a wide range of applications. It is manufactured using Kyocera Corporation's proprietary X7R dielectric material, which offers a number of advantages over other dielectric materials. The SA101A331KAR is also RoHS compliant and lead-free, making it an environmentally friendly choice for your application.

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess