EN
  • EN
  • DE

PSLC380A-R

Part No PSLC380A-R
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 281841-PSLC380A-R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PSLC380A-R CAD Model

Description

The PSLC380A-R, manufactured by AVX Corp/Kyocera Corp, is a transient voltage suppressor (TVS) diode designed for protecting sensitive electronic equipment against electrostatic discharge (ESD) and other transient voltage events. This device is particularly suited for high-speed data lines and interfaces, offering a low capacitance and fast response time to minimize signal degradation. Its robust construction ensures reliable performance in a variety of applications, protecting valuable components from damage due to overvoltage conditions.

Applications

  • High-Speed Data Lines: Protects USB, HDMI, Ethernet, and other high-speed interfaces from ESD and transient voltages.
  • Mobile Devices: Used in smartphones, tablets, and laptops to safeguard sensitive circuitry from ESD events.
  • Networking Equipment: Employed in routers, switches, and modems to protect data lines and power supplies.
  • Automotive Electronics: Incorporated into automotive systems to protect against voltage transients in harsh environments.
  • Industrial Control Systems: Utilized in industrial automation equipment to protect I/O ports and communication interfaces.

Features

  • Low Capacitance: Minimizes signal distortion and impedance mismatch in high-speed data lines.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • High Surge Current Capability: Withstands high transient currents without degradation.
  • Small Package Size: Compact design for space-constrained applications.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced System Reliability: Protects electronic components from damage caused by ESD and transient voltage events.
  • Improved Signal Integrity: Minimizes signal degradation in high-speed data lines.
  • Reduced Downtime: Prevents system failures due to overvoltage conditions.
  • Compliance with Industry Standards: Facilitates compliance with ESD protection standards.
  • Optimized Performance: Ensures reliable operation of electronic equipment in various environments.

The PSLC380A-R is typically offered in surface-mount packages for easy integration into electronic circuits. Refer to the manufacturer's datasheet for detailed specifications, including clamping voltage, surge current ratings, and capacitance values. Its reliable performance and robust design make it a crucial component for protecting electronic systems from the damaging effects of ESD and transient voltages.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess