EN
  • EN
  • DE

PMLC480X-RE823

Part No PMLC480X-RE823
Manufacturer AVX Corp/Kyocera Corp
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 279107-PMLC480X-RE823
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMLC480X-RE823 CAD Model

Description

The PMLC480X-RE823 is a transient voltage suppressor (TVS) diode manufactured by AVX Corp/Kyocera Corp. It is specifically designed to protect sensitive electronic equipment from the damaging effects of electrostatic discharge (ESD), electrical fast transients (EFT), and surge events. TVS diodes are essential components in modern electronics to ensure reliability and prevent premature failure.

Applications:

  • Data Line Protection: Safeguarding data lines in communication equipment, computers, and peripherals against ESD and surge events.
  • I/O Port Protection: Protecting I/O ports of microcontrollers and other integrated circuits from voltage transients.
  • Consumer Electronics: Used in smartphones, tablets, laptops, and other portable devices to protect internal components.
  • Automotive Electronics: Protecting sensitive automotive electronic control units (ECUs) and other systems from voltage surges.
  • Industrial Control Systems: Ensuring the reliable operation of industrial equipment by mitigating the effects of voltage transients.

Features:

  • High Surge Current Capability: Withstands high transient currents without degradation, ensuring robust protection during surge events.
  • Low Clamping Voltage: Limits the voltage seen by protected components during a transient, preventing overvoltage damage.
  • Fast Response Time: Quickly responds to transient events, providing effective protection against fast-rising voltage spikes.
  • Low Capacitance: Minimizes signal distortion in high-speed data lines, making it suitable for protecting communication interfaces.
  • Small Footprint: Available in compact surface-mount packages for easy integration into densely populated circuit boards.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components from damage, increasing the overall reliability and lifespan of electronic systems.
  • Reduced Downtime: Minimizes the risk of equipment failure due to transient voltage events, reducing downtime and associated costs.
  • Enhanced Product Longevity: Prevents premature failure of electronic components, extending the useful life of the product.
  • Compliance with Industry Standards: Helps meet industry standards for ESD and surge protection, ensuring product compliance and safety.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment from transient voltage events, reducing warranty claims and repair costs.

Additional Details:

The PMLC480X-RE823 is characterized by its specific electrical parameters, including its standoff voltage, clamping voltage, and surge current capability. The standoff voltage is the maximum voltage that the diode can withstand without conducting, while the clamping voltage is the maximum voltage that the diode will allow across it during a transient event. The surge current capability is the maximum current that the diode can safely handle during a surge event. Consult the manufacturer's datasheet for detailed specifications and application guidelines. Proper PCB layout is crucial for optimal performance. Keep trace lengths short and use appropriate grounding techniques to minimize inductance and maximize protection effectiveness. Always refer to the datasheet for recommended operating conditions and derating factors for temperature and surge waveform characteristics. These diodes are generally compliant with industry standards for ESD and surge protection, such as IEC 61000-4-2 and IEC 61000-4-5.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess