EN
  • EN
  • DE

PBRC3.00BR-A

Part No PBRC3.00BR-A
Manufacturer AVX Corp/Kyocera Corp
Catalog Resonators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals and Oscillators
Family Resonators
Manufacturer AVX Corp/Kyocera Corp
Win Source Part Number 344473-PBRC3.00BR-A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PBRC3.00BR-A CAD Model

Description

The PBRC3.00BR-A is a Bulk Acoustic Resonator (BAW) filter manufactured by AVX Corp/Kyocera Corp. BAW filters are a type of radio frequency (RF) filter commonly used in wireless communication systems. They offer excellent performance characteristics, including high selectivity, low insertion loss, and good power handling capabilities.

Applications

  • Wireless Communication Devices: Used in smartphones, tablets, and other mobile devices to filter RF signals in cellular bands (e.g., GSM, CDMA, UMTS, LTE, 5G).
  • Base Stations: Employed in cellular base stations to filter and isolate RF signals transmitted and received by the base station antennas.
  • Wi-Fi Routers: Integrated into Wi-Fi routers and access points to filter RF signals in the 2.4 GHz and 5 GHz bands.
  • Satellite Communication Systems: Used in satellite communication equipment to filter RF signals used for transmitting and receiving data.
  • Navigation Systems: Found in GPS and other navigation systems to filter RF signals used for location tracking and navigation.

Features

  • BAW Technology: Utilizes Bulk Acoustic Wave technology for high-performance RF filtering.
  • High Selectivity: Provides excellent signal isolation, minimizing interference from adjacent frequency bands.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small Form Factor: Compact size allows for integration into small electronic devices.
  • Surface Mount Device (SMD): Designed for easy surface mount assembly on printed circuit boards.

Benefits

  • Improved Signal Quality: Filters out unwanted signals and noise, resulting in cleaner and more reliable signals.
  • Increased Data Throughput: Enables faster data transfer rates by minimizing signal interference.
  • Extended Battery Life: Low insertion loss reduces power consumption, extending the battery life of mobile devices.
  • Enhanced Network Performance: Improves the overall performance of wireless communication networks.
  • Reduced Interference: Minimizes interference from other electronic devices and signals.

Additional Details

Specific technical specifications such as center frequency, bandwidth, insertion loss, return loss, and power handling capabilities can be found in the product datasheet provided by AVX/Kyocera. The PBRC series is designed for high volume applications and offers a cost-effective solution for RF filtering needs. The part is RoHS compliant, ensuring environmental safety. Proper impedance matching is crucial for optimal performance, and the datasheet provides guidance on designing the appropriate matching network.

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
SAW RES 824.2500MHZ T/H
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ / 418 MHz SAW Resonator 32ppb -40°C ~ 125°C Surface Mount
Lowest to $0.3781
Murata Electronics North America
CERAMIC RES 10.0000MHZ 15PF T/H / 10 MHz Ceramic Resonator Built in Capacitor 15 pF ±0.2% 25 Ohms -20°C ~ 80°C Through Hole
Lowest to $0.1519
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
Murata Electronics North America
CER RESONATOR
Need more? Email Us
AVX Corp/Kyocera Corp
CERAMIC RES 8.0000MHZ 10PF SMD / 8 MHz Ceramic Resonator Built in Capacitor 10 pF ±0.5% -40°C ~ 85°C Surface Mount
Lowest to $0.4250

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess