EN
  • EN
  • DE

NOJA156M010RWJ

Part No NOJA156M010RWJ
Manufacturer AVX Corp/Kyocera Corp
Catalog Niobium Oxide Capacitors
Description CAP NIOB OXIDE 15UF 20% 10V 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Category Capacitors Niobium Oxide Capacitors
Packaging  Tape & Reel (TR)
Part Status Active
Capacitance 15 µF
Tolerance ±20%
Voltage - Rated 10 V
ESR (Equivalent Series Resistance) 2 Ohms
Current - Leakage 3 µA
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Height - Seated (Max) 0.071" (1.80mm)
Win Source Part Number WS1307065-NOJA156M010RWJ
Ultra Librarian 3D Model Ultra Librarian NOJA156M010RWJ CAD Model

Description

15 µF Niobium Oxide Capacitor 10 V 1206 (3216 Metric) 2 Ohms

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP NIOB OXI 330UF 20% 6.3V 2917 / 330 µF Niobium Oxide Capacitor 6.3 V 2917 (7343 Metric) 80 mOhms
Lowest to $0.4101
AVX Corp/Kyocera Corp
CAP NIOB OXID 15UF 20% 6.3V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 4.7UF 20% 10V 1206
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 6.3V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 6.3V 1210 / 100 µF Niobium Oxide Capacitor 6.3 V 1411 (3528 Metric), 1210 1.7 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 33UF 20% 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXI 100UF 20% 2.5V 1210 / 100 μF Niobium Oxide Capacitor 2.5 V 1411 (3528 Metric), 1210 1.4 Ohms
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXID 68UF 20% 6.3V 2312
Need more? Email Us
AVX Corp/Kyocera Corp
CAP NIOB OXIDE 330UF 20% 4V 2917
Lowest to $0.2256

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess