EN
  • EN
  • DE

MG052S18A400RP

Part No MG052S18A400RP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 25.5V 30A 0508
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 14 V
Maximum DC Volts 18 V
Varistor Voltage (Min) 22.95 V
Varistor Voltage (Typ) 25.5 V
Varistor Voltage (Max) 28.05 V
Current - Surge 30 A
Energy 0.1J
Number of Circuits 2
Capacitance @ Frequency 225 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0508 (1220 Metric)
Package Tape & Reel
Supply and Demand Status Limited
Win Source Part Number 1598669-MG052S18A400RP
Ultra Librarian 3D Model Ultra Librarian MG052S18A400RP CAD Model

Description

N

You May Also Be Interested in

Kemet
VARISTOR 56V 250A 1210
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
Eaton Bussmann
VARISTOR 600V 25KA MOD PLUG-IN
Need more? Email Us
Eaton Bussmann
VARISTOR 40KA MODULE PLUG-IN
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us
Eaton Bussmann
VARISTOR 400V 40KA MOD PLUG-IN
Need more? Email Us
Panasonic
VARISTOR 820V 25KA DISC 32MM
Need more? Email Us
AVX Corp/Kyocera Corp
VARISTOR 12.7V 20A 0402
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess