EN
  • EN
  • DE

GSF10A20

Part No GSF10A20
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (F - I)
Description Rectifier Diode Switching 200V 10A 35ns 2-Pin(2+Tab) TO-220
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007691-GSF10A20
Categories OEM Parts(F-I)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GSF10A20 CAD Model

Description

The GSF10A20 is a supercapacitor manufactured by AVX Corporation/Kyocera Corporation. Supercapacitors, also known as ultracapacitors or electric double-layer capacitors (EDLCs), are energy storage devices that store energy electrostatically by accumulating ions at the interface between an electrode and an electrolyte. They offer higher energy density than conventional capacitors and higher power density than batteries.

Applications:

  • Energy harvesting systems
  • Backup power for memory and microcontrollers
  • Pulse power applications
  • Hybrid energy storage systems (with batteries)
  • Power smoothing in electronic circuits

Features:

  • High power density
  • Long cycle life
  • Fast charge and discharge rates
  • Wide operating temperature range
  • Environmentally friendly (RoHS compliant)

Benefits:

  • Extended battery life: Can be used in conjunction with batteries to reduce stress on the battery and extend its lifespan.
  • Backup power: Provides a reliable source of backup power in case of a power outage.
  • Improved energy efficiency: Captures and stores energy that would otherwise be wasted.
  • Reduced maintenance: Supercapacitors have a long cycle life and require minimal maintenance.
  • Environmentally friendly: Contains no harmful chemicals.

Additional Details:

The GSF10A20 has a capacitance of 10 Farads and a voltage rating of 2.0 Volts. Supercapacitors bridge the gap between conventional capacitors and batteries. Unlike batteries, which store energy through chemical reactions, supercapacitors store energy electrostatically. This allows them to charge and discharge much faster than batteries and to withstand a much larger number of charge/discharge cycles. The Equivalent Series Resistance (ESR) is an important parameter for supercapacitors as it affects their power delivery capability. The GSF series is designed for a long lifespan and high reliability. Specific dimensions and packaging details should be confirmed with the manufacturer's datasheet.

You May Also Be Interested in

Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess