The CX2016DB48000F0WLLA2 is a crystal resonator manufactured by AVX Corp/Kyocera Corp. It is a surface-mount device (SMD) designed for use in a variety of electronic applications requiring precise frequency control. The 'CX' prefix denotes a crystal product, '2016' refers to the package size (2.0 x 1.6 mm), and '48000' represents the frequency of 48.000 MHz.
Applications:
- Real-time clocks (RTC).
- Microcontroller clock sources.
- Wireless communication devices (e.g., Bluetooth, Wi-Fi).
- GPS modules.
- Industrial control systems.
Features:
- Miniature SMD package (2.0 x 1.6 mm).
- Precise frequency of 48.000 MHz.
- High stability.
- Excellent aging characteristics.
- RoHS compliant.
Benefits:
- Accurate and stable frequency generation.
- Small size for space-constrained designs.
- Reliable performance over a wide temperature range.
- Long-term stability ensures consistent operation.
- Environmentally friendly due to RoHS compliance.
Technical Specifications (Typical):
- Frequency: 48.000 MHz
- Frequency Tolerance: ±10 ppm
- Frequency Stability: ±15 ppm (-40°C to +85°C)
- Load Capacitance: 8 pF
- Operating Temperature Range: -40°C to +85°C
- Package: 2016 (2.0 x 1.6 mm)
This crystal resonator provides a highly accurate and stable frequency source for a wide range of electronic devices, ensuring reliable and precise timing in critical applications.