EN
  • EN
  • DE

CX2016DB27000H0KLSA1

Part No CX2016DB27000H0KLSA1
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Description KEDCX2016DB27000H0KLSA1 Crystal 2016SIZE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mount Surface Mount
RoHS Compliant
Win Source Part Number 985891-CX2016DB27000H0KLSA1
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX2016DB27000H0KLSA1 CAD Model

Description

The CX2016DB27000H0KLSA1 is a crystal resonator manufactured by AVX Corporation, a Kyocera Group company. This component is designed to provide a stable and accurate frequency reference for various electronic circuits. It is commonly used in microcontrollers, communication devices, and other applications requiring precise timing.

Applications

  • Microcontrollers: Provides a stable clock signal for microcontroller operation.
  • Real-Time Clocks (RTC): Used in RTC circuits to maintain accurate timekeeping.
  • Communication Devices: Utilized in communication equipment for frequency synchronization and signal generation.
  • Consumer Electronics: Employed in devices such as digital cameras, audio players, and wearable devices.
  • Industrial Control Systems: Integrated into industrial control systems for precise timing and control.

Features

  • Frequency: Operates at a frequency of 27 MHz.
  • Small Size: Compact dimensions allow for high-density circuit designs.
  • High Stability: Provides a stable and accurate frequency reference.
  • Low Aging: Exhibits minimal frequency drift over time.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards (PCBs).
  • RoHS Compliant: Environmentally friendly, meeting Restriction of Hazardous Substances standards.

Benefits

  • Precise Timing: Provides accurate timing for reliable circuit operation.
  • Stable Frequency: Ensures stable frequency output for consistent performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Long-Term Reliability: Low aging ensures long-term stability and accuracy.
  • Cost-Effective Solution: Offers a cost-effective solution for frequency reference needs.

Additional Details

The CX2016DB27000H0KLSA1 crystal resonator features a frequency tolerance that ensures the actual frequency is within a specified range of the nominal 27 MHz. The equivalent series resistance (ESR) is typically low, which minimizes power losses and improves circuit efficiency. The crystal is designed to withstand reflow soldering processes, making it suitable for automated manufacturing. The package is lead-free, aligning with environmental regulations.

AVX Corporation's CX2016DB27000H0KLSA1 is a reliable and accurate crystal resonator designed for a wide range of electronic applications. Its stable frequency, compact size, and cost-effectiveness make it a popular choice for designers and engineers in various industries. It is specifically designed for applications requiring precise timing and stable frequency reference.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess