EN
  • EN
  • DE

CX1255GB06000H0PESZZ

Part No CX1255GB06000H0PESZZ
Manufacturer AVX Corp/Kyocera Corp
Catalog Crystals
Description Crystal 6MHz ±50ppm (Tol) ±50ppm (Stability) 12pF FUND 200Ohm Automotive 4-Pin CSMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 1.8 mm
Length 11.8 mm
Maximum Operating Temperature 70 °C
Min Operating Temperature -10 °C
RoHS Compliant
Width 5.5 mm
Win Source Part Number 1053774-CX1255GB06000H0PESZZ
Categories Crystals
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX1255GB06000H0PESZZ CAD Model

Description

The AVX Corp/Kyocera Corp 1053774-CX1255GB06000H0PESZZ crystal from AVX Corp/Kyocera Corp is a low-popularity part that is compliant with RoHS regulations. The crystal has a maximum operating temperature of 70°C and a minimum operating temperature of -10°C. It has a length of 11.8mm, a height of 1.8mm, and a width of 5.5mm. The crystal is suitable for use in electronic circuits.

You May Also Be Interested in

NDK
9pF ±20ppm SMD2012-2P Crystals RoHS
Lowest to $0.3493
Shenzhen Huaxin Electronic Co., Ltd.
Crystal 40MHz ±10ppm 12pF 60Ω SMD2520-4P
Lowest to $0.0792
Hosonic Electronic Co., Ltd
7pF ±10ppm SMD2016-4P Crystals RoHS
Lowest to $0.2911
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32MHz ±10ppm 12pF 80Ω SMD2016-4P
Lowest to $0.0777
Shenzhen Yajingxin Electronics Co., Ltd.
Crystal 32.768kHz ±10ppm 12.5pF 40kΩ DT-26
Lowest to $0.0997
Murata Electronics North America
CRYSTAL 40.0000MHZ 10PF SMD
Lowest to $0.6403
NDK
±30ppm 8pF ±20ppm SMD3225-4P Crystals RoHS
Lowest to $0.2911
Seiko Instruments
Crystals RoHS
Lowest to $0.1456
NDK
Crystal 48MHz 7pF 50Ω SMD2016-4P
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess