EN
  • EN
  • DE

CP0603A0881AWTR

Part No CP0603A0881AWTR
Manufacturer AVX Corp/Kyocera Corp
Catalog RF Directional Coupler
Description RF DIR COUPLER 869-894MHZ 0603 / RF Directional Coupler AMPS 869MHz ~ 894MHz 18.5 ± 1dB 3W 0603 (1608 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Directional Coupler
Mfr AVX Corp/Kyocera Corp
Package Tape & Reel
Product Status Active
Coupler Type Standard
Frequency 869MHz ~ 894MHz
Coupling Factor 18.5 ± 1dB
Applications AMPS
Insertion Loss 0.25dB
Power - Max 3W
Isolation -31dB
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.30.8000
Win Source Part Number 915680-CP0603A0881AWTR
Ultra Librarian 3D Model Ultra Librarian CP0603A0881AWTR CAD Model

Description

The AVX Corp/Kyocera Corp 915680-CP0603A0881AWTR is an RF directional coupler designed for AMPS applications.

  • Frequency Range: 869MHz to 894MHz
  • Maximum Power Rating: 3W
  • Coupling Factor: 18.5 ± 1dB
  • Insertion Loss: 0.25dB
  • Isolation: -31dB
  • Packaging: Tape & reel
  • Pieces per Package: 3,000
  • Package Size: 0603 (1608 Metric)
  • Supplier Device Package: 0603
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.30.8000
  • Product Status: Active

You May Also Be Interested in

Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376
Anaren
20 dB Directional Coupler
Lowest to $2.7674
Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
AVX Corporation
RF DIR COUPLER 890-915MHZ 0603
Need more? Email Us
Anaren
DIRECTIONAL COUPLER 5DB
Lowest to $3.3183
Anaren
Lowest to $53.5816
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $3.5412
Anaren
Lowest to $3.5424
AVX Corporation
DIRECTIONAL COUPLER 1900MHZ 0603 / THIN-FILM DIRECTIONAL COUPLERS
Lowest to $0.4598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,460 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess