EN
  • EN
  • DE

CM32Y5V335Z25AT

Part No CM32Y5V335Z25AT
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 3.3 µF
RoHS Compliant
Tolerance -20 %
Voltage Rating 25 V
Win Source Part Number 1052525-CM32Y5V335Z25AT
Categories OEM Parts(C-E)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CM32Y5V335Z25AT CAD Model

Description

The CM32Y5V335Z25AT is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation, a Kyocera company. This capacitor is designed for general-purpose applications requiring a stable and reliable capacitance value. MLCCs are known for their small size, high capacitance values, and excellent performance characteristics, making them suitable for a wide range of electronic circuits.

Applications

  • Bypass and decoupling circuits in electronic devices.
  • Filtering circuits for noise reduction.
  • Timing circuits where stable capacitance is needed.
  • Voltage smoothing in power supplies.
  • General-purpose use in consumer electronics, industrial equipment, and automotive applications.

Features

  • High capacitance value (3.3µF).
  • Compact size (1210 case size).
  • Y5V dielectric material, offering high capacitance per volume.
  • Voltage rating of 25V.
  • Surface mount technology (SMT) for automated assembly.
  • Excellent temperature stability within its operating range.
  • RoHS compliant, ensuring environmental friendliness.

Benefits

  • Provides effective decoupling and bypass functionality.
  • Enables miniaturization of electronic circuits due to its small size.
  • Offers a cost-effective solution for general-purpose capacitance needs.
  • Simplifies assembly with SMT design.
  • Ensures reliable performance in various operating conditions.
  • Meets environmental regulations.

Additional Details

The CM32Y5V335Z25AT features a Y5V dielectric, which offers a high capacitance value for its size but has a wider capacitance variation over temperature compared to more stable dielectrics like X7R or C0G. The 1210 case size refers to the physical dimensions of the capacitor (12 mils x 10 mils). The capacitor is designed for reflow soldering processes commonly used in SMT assembly. Proper handling and storage are essential to maintain the integrity of the capacitor before and during assembly.

Technical Specifications:

  • Capacitance: 3.3µF
  • Voltage Rating: 25V
  • Dielectric: Y5V
  • Case Size: 1210 (3225 Metric)
  • Tolerance: Z (+80%, -20%)
  • Termination: Tin
  • Temperature Coefficient: +22, -82%
  • Operating Temperature Range: -30°C to +85°C

You May Also Be Interested in

TDK Corporation
Lowest to $0.0114
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess