EN
  • EN
  • DE

CM05X5R225M10AH

Part No CM05X5R225M10AH
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Description CAP CER 2.2UF 10V X5R 0402 / 2.2 µF ±20% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series CM
Package Tape & Reel
Capacitance 2.2 µF
Tolerance ±20%
Voltage - Rated 10V
Temperature Coefficient X5R
Temperature Range - Operating -55°C ~ 85°C
Applications General Purpose
Mounting Type Surface Mount, MLCC
Package / Case 0402 (1005 Metric)
Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Thickness (Max) 0.022" (0.55mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Names 478-CM05X5R225M10AHTR,478-CM05X5R225M10AH,1253-CM05X5R225M10AHDKR,1253-CM05X5R225M10AHCT-ND,478-CM05X5R225M10AHDKR,478-CM05X5R225M10AHCT,1253-CM05X5R225M10AHTR-ND,1253-CM05X5R225M10AHCT,1253-CM05X5R225M10AHDKR-ND,1253-CM05X5R225M10AHTR,478-CM05X5R225M10AH-ND
Standard Package 10,000
Win Source Part Number 1052452-CM05X5R225M10AH
Ultra Librarian 3D Model Ultra Librarian CM05X5R225M10AH CAD Model

Description

The CM series ceramic capacitor from Kyocera AVX is a general-purpose electronic component with a capacitance of 2.2 µF and a voltage rating of 10V.

  • Temperature Coefficient: X5R
  • Mounting Type: Surface Mount, MLCC
  • Operating Temperature: -55°C to 85°C
  • Thickness: 0.022" (0.55mm)
  • Package/Case: 0402 (1005 Metric)
  • Packaging: Tape and Reel
  • Standard Package: 10,000

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 220PF 100V X7R 0603
Need more? Email Us
Taiyo Yuden
CAP CER 4700PF 10V 0402
Lowest to $0.1083
Taiyo Yuden
CAP CER 0.22UF 100V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
Kemet
CAP CER 0.1UF 50V Z5U AXIAL
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
Murata Electronics North America
CAP CER 6800PF 100V X7R 0805
Lowest to $0.0208
Taiyo Yuden
CAP CER 330UF 4V X5R 1210
Lowest to $1.3736

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess