EN
  • EN
  • DE

CB042D0334JBC

Part No CB042D0334JBC
Manufacturer AVX Corp/Kyocera Corp
Catalog Film Capacitors
Description CAP FILM 0.33UF 5% 63VDC 2220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Category Capacitors Film Capacitors
Part Status Active
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Size / Dimension 0.228" L x 0.197" W (5.80mm x 5.00mm)
Height - Seated (Max) 0.130" (3.30mm)
Termination Solder Pads
Win Source Part Number WS1306353-CB042D0334JBC
Ultra Librarian 3D Model Ultra Librarian CB042D0334JBC CAD Model

Description

Film chip capacitor using a naked and stacked construction with metallized High Temperature PET (polyethylene terephtalate).

You May Also Be Interested in

Rubycon
CAP FILM 0.15UF 20% 16VDC 0805
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4700PF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 25VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 2.2UF 20% 25VDC 1210
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 16VDC 1210
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7205 $51.6150
75+ $1.4117 $105.8775
110+ $1.3676 $150.4360
155+ $1.3235 $205.1425
200+ $1.2794 $255.8800
265+ $1.1470 $303.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess